API Delevan, Inc. Fixed Inductors S1812-101G

Description
100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-101G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-101G-ND
Fixed Inductors S1812-101G-ND
100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)

100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-101G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details