API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors S1210R-151K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1327655-S1210R-151K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Inductance: 150 nH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 330MHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 979 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R151K,Q7324079, DN7909DKR,S1210R-151 K TR 500,DN7909TR,DN7909C T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1327655-S1210R-151K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Inductance: 150 nH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 330MHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 979 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R151K,Q7324079, DN7909DKR,S1210R-151 K TR 500,DN7909TR,DN7909C T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327655-S1210R-151K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327655-S1210R-151K
Inductors, Coils, Chokes - Fixed Inductors 1327655-S1210R-151K
Manufacturer: API Delevan Inc. Win Source Part Number: 1327655-S1210R-151K Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm) Inductance: 150 nH Height - Seated (Max): 0.101" (2.57mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Material - Core: Iron Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 330MHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 979 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210R151K,Q7324079, DN7909DKR,S1210R-151 K TR 500,DN7909TR,DN7909C T RoHS Status: ROHS3 Compliant

Manufacturer: API Delevan Inc.
Win Source Part Number: 1327655-S1210R-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
Inductance: 150 nH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 330MHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 979 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1210R151K,Q7324079,DN7909DKR,S1210R-151K TR 500,DN7909TR,DN7909CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - DN7909DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7909DKR-ND
Fixed Inductors DN7909DKR-ND
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7909CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7909CT-ND
Fixed Inductors DN7909CT-ND
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7909TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7909TR-ND
Fixed Inductors DN7909TR-ND
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327655-S1210R-151K DN7909DKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details