API Delevan, Inc. Fixed Inductors S1210R-223J

Description
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-223J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-223J-ND
Fixed Inductors S1210R-223J-ND
22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-223J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125969P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1260 milliamps
Standards and Certifications RoHS
View Details