API Delevan, Inc. Fixed Inductors S1210R-273F

Description
27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-273F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-273F-ND
Fixed Inductors S1210R-273F-ND
27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric)

27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-273F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details