API Delevan, Inc. Fixed Inductors S1210R-222J

Description
FIXED IND 2.2UH 470MA 730 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 470MA 730 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-222JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-222JDKR-ND
Fixed Inductors 197-S1210R-222JDKR-ND
FIXED IND 2.2UH 470MA 730 MOHM

FIXED IND 2.2UH 470MA 730 MOHM

Buy Now Datasheet
Fixed Inductors - 197-S1210R-222JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-222JTR-ND
Fixed Inductors 197-S1210R-222JTR-ND
2.2µH Shielded Wirewound Inductor 470mA 730mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 470mA 730mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210R-222JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-222JCT-ND
Fixed Inductors 197-S1210R-222JCT-ND
FIXED IND 2.2UH 470MA 730 MOHM

FIXED IND 2.2UH 470MA 730 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-222JDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers