API Delevan, Inc. Fixed Inductors S1812-224F

Description
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-224F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-224F-ND
Fixed Inductors S1812-224F-ND
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-224F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125974P - RS Components, Ltd.
Specs
Inductance Range 1500 microH
Rated DC Current 130 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N1 0402DC-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details