API Delevan, Inc. Fixed Inductors S1812-683F

Description
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-683F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-683F-ND
Fixed Inductors S1812-683F-ND
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)

68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-683F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details