API Delevan, Inc. Fixed Inductors S1812-121J

Description
120nH Shielded Inductor 1.412A 100mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Inductor 1.412A 100mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-121J-ND
Fixed Inductors S1812-121J-ND
120nH Shielded Inductor 1.412A 100mOhm Max 1812 (4532 Metric)

120nH Shielded Inductor 1.412A 100mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-121J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details