API Delevan, Inc. Fixed Inductors - S1812R-102K S1812R-102K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1244972-S1812R-102K Manufacturer Homepage: www.delevan.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1244972-S1812R-102K Manufacturer Homepage: www.delevan.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S1812R-102K
1244972-S1812R-102K
Fixed Inductors - S1812R-102K 1244972-S1812R-102K
Manufacturer: API Delevan Inc. Win Source Part Number: 1244972-S1812R-102K Manufacturer Homepage: www.delevan.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 1244972-S1812R-102K
Manufacturer Homepage: www.delevan.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - DN7932DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7932DKR-ND
Fixed Inductors DN7932DKR-ND
1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7932CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7932CT-ND
Fixed Inductors DN7932CT-ND
1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - DN7932TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7932TR-ND
Fixed Inductors DN7932TR-ND
1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1uH Inductor and Choke - 71-S1812R-102K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH Inductor and Choke
71-S1812R-102K
SMD 1uH Inductor and Choke 71-S1812R-102K
1uH 10% Shielded Ferrite SMD Inductor 1812 Product overview: S1812R-102K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-102K can be used for catalog matching and distributor lookup.

1uH 10% Shielded Ferrite SMD Inductor 1812 Product overview: S1812R-102K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-102K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1244972-S1812R-102K DN7932DKR-ND 71-S1812R-102K
Product Name Fixed Inductors - S1812R-102K Fixed Inductors SMD 1uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details