API Delevan, Inc. Fixed Inductors S1812-682K

Description
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1122TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1122TR-ND
Fixed Inductors DN1122TR-ND
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1122TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details