API Delevan, Inc. Fixed Inductors S1812R-151F

Description
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-151F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-151F-ND
Fixed Inductors S1812R-151F-ND
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)

150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-151F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details