API Delevan, Inc. Fixed Inductors S1812R-154K

Description
FIXED IND 150UH 158MA 8 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 150UH 158MA 8 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1812R-154KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-154KCT-ND
Fixed Inductors 197-S1812R-154KCT-ND
FIXED IND 150UH 158MA 8 OHM SMD

FIXED IND 150UH 158MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1812R-154KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-154KDKR-ND
Fixed Inductors 197-S1812R-154KDKR-ND
FIXED IND 150UH 158MA 8 OHM SMD

FIXED IND 150UH 158MA 8 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1812R-154KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1812R-154KTR-ND
Fixed Inductors 197-S1812R-154KTR-ND
150µH Shielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)

150µH Shielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1812R-154KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details