API Delevan, Inc. Fixed Inductors S1210R-393K

Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7923CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7923CT-ND
Fixed Inductors DN7923CT-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7923DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7923DKR-ND
Fixed Inductors DN7923DKR-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7923TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7923TR-ND
Fixed Inductors DN7923TR-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7923CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details