API Delevan, Inc. Fixed Inductors S1210R-683F

Description
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210R-683F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210R-683F-ND
Fixed Inductors S1210R-683F-ND
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)

68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210R-683F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3613C151K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details