API Delevan, Inc. Fixed Inductors S1812R-182K

Description
1.8µH Shielded Inductor 681mA 430mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 681mA 430mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812R-182K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-182K-ND
Fixed Inductors S1812R-182K-ND
1.8µH Shielded Inductor 681mA 430mOhm Max 1812 (4532 Metric)

1.8µH Shielded Inductor 681mA 430mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812R-182K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details