API Delevan, Inc. Fixed Inductors S1210R-122K

Description
1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7908DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7908DKR-ND
Fixed Inductors DN7908DKR-ND
1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7908CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7908CT-ND
Fixed Inductors DN7908CT-ND
1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7908TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7908TR-ND
Fixed Inductors DN7908TR-ND
1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - S1210R-122K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
S1210R-122K
Fixed Inductors S1210R-122K
FIXED IND 1.2UH 574MA 490MOHM SM

FIXED IND 1.2UH 574MA 490MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7908DKR-ND S1210R-122K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details