API Delevan, Inc. Fixed Inductors S1812R-152K

Description
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7937TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7937TR-ND
Fixed Inductors DN7937TR-ND
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7937TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details