API Delevan, Inc. Fixed Inductors S1210R-152K

Description
1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7910DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7910DKR-ND
Fixed Inductors DN7910DKR-ND
1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7910CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7910CT-ND
Fixed Inductors DN7910CT-ND
1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7910TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7910TR-ND
Fixed Inductors DN7910TR-ND
1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7910DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details