100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)
SMD Inductor 100nH 10% Shielded 1.49A 1812 Product overview: S1812-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812-101K can be used for catalog matching and distributor lookup.
Manufacturer: API Delevan Inc.
Win Source Part Number: 1244970-S1812-101K
Manufacturer Homepage: www.delevan.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | DN1100TR-ND | 71-S1812-101K | 1244970-S1812-101K |
| Product Name | Fixed Inductors | SMD 1.49A Inductor and Choke | Fixed Inductors - S1812-101K |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Iron | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |