API Delevan, Inc. Fixed Inductors S1812-152J

Description
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-152J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-152J-ND
Fixed Inductors S1812-152J-ND
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)

1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1812-152J
1093439-S1812-152J
Fixed Inductors - S1812-152J 1093439-S1812-152J
Manufacturer: API Delevan Inc. Win Source Part Number: 1093439-S1812-152J Packaging: Reel - TR Current Rating: 706mA Inductance: 1.5μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 7.9MHz Frequency - Self Resonant: 110MHz Frequency - Test: 7.9MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: API Delevan Inc.
Win Source Part Number: 1093439-S1812-152J
Packaging: Reel - TR
Current Rating: 706mA
Inductance: 1.5μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 7.9MHz
Frequency - Self Resonant: 110MHz
Frequency - Test: 7.9MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1.5uH 706mA Inductor and Choke - 71-S1812-152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 706mA Inductor and Choke
71-S1812-152J
SMD 1.5uH 706mA Inductor and Choke 71-S1812-152J
1.5uH 5% Shielded Wirewound Inductor, 1812 SMD, Ferrite, 706mA Product overview: S1812-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 706mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 706mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812-152J can be used for catalog matching and distributor lookup.

1.5uH 5% Shielded Wirewound Inductor, 1812 SMD, Ferrite, 706mA Product overview: S1812-152J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 706mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 706mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812-152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number S1812-152J-ND 1093439-S1812-152J 71-S1812-152J
Product Name Fixed Inductors Fixed Inductors - S1812-152J SMD 1.5uH 706mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers