API Delevan, Inc. Fixed Inductors S1210R-823K

Description
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-S1210R-823KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-823KTR-ND
Fixed Inductors 197-S1210R-823KTR-ND
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)

82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 197-S1210R-823KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-823KDKR-ND
Fixed Inductors 197-S1210R-823KDKR-ND
FIXED IND 82UH 137MA 8.5 OHM SMD

FIXED IND 82UH 137MA 8.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-S1210R-823KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-S1210R-823KCT-ND
Fixed Inductors 197-S1210R-823KCT-ND
FIXED IND 82UH 137MA 8.5 OHM SMD

FIXED IND 82UH 137MA 8.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-S1210R-823KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details