API Delevan, Inc. Fixed Inductors S1210R-153K

Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7911DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7911DKR-ND
Fixed Inductors DN7911DKR-ND
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7911TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7911TR-ND
Fixed Inductors DN7911TR-ND
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN7911CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7911CT-ND
Fixed Inductors DN7911CT-ND
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7911DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details