API Delevan, Inc. Fixed Inductors S1812-824H

Description
820µH Shielded Inductor 71mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Shielded Inductor 71mA 40Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1812-824H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812-824H-ND
Fixed Inductors S1812-824H-ND
820µH Shielded Inductor 71mA 40Ohm Max 1812 (4532 Metric)

820µH Shielded Inductor 71mA 40Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1812-824H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details