API Delevan, Inc. Fixed Inductors - S1812R-101K S1812R-101K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1093440-S1812R-101K Packaging: Reel - TR Current Rating: 1.49A Inductance: 100nH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 460MHz Frequency - Test: 25MHz Family Name: S1812R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Alternative Parts (Cross-Reference): CTMC1812F-R10J; CM453232-R10MO; SMI-453232-R10M; BCL453232-R10MLF ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1093440-S1812R-101K Packaging: Reel - TR Current Rating: 1.49A Inductance: 100nH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 460MHz Frequency - Test: 25MHz Family Name: S1812R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Alternative Parts (Cross-Reference): CTMC1812F-R10J; CM453232-R10MO; SMI-453232-R10M; BCL453232-R10MLF ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - S1812R-101K
1093440-S1812R-101K
Fixed Inductors - S1812R-101K 1093440-S1812R-101K
Manufacturer: API Delevan Inc. Win Source Part Number: 1093440-S1812R-101K Packaging: Reel - TR Current Rating: 1.49A Inductance: 100nH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 460MHz Frequency - Test: 25MHz Family Name: S1812R Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Alternative Parts (Cross-Reference): CTMC1812F-R10J; CM453232-R10MO; SMI-453232-R10M; BCL453232-R10MLF ; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1093440-S1812R-101K
Packaging: Reel - TR
Current Rating: 1.49A
Inductance: 100nH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 50 @ 25MHz
Frequency - Self Resonant: 460MHz
Frequency - Test: 25MHz
Family Name: S1812R
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Alternative Parts (Cross-Reference): CTMC1812F-R10J; CM453232-R10MO; SMI-453232-R10M; BCL453232-R10MLF ;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - S1812R-101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1812R-101K-ND
Fixed Inductors S1812R-101K-ND
100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)

100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-S1812R-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-S1812R-101K
SMD Inductor and Choke 71-S1812R-101K
100nH Shielded Wirewound Inductor, 10% Tol, 1812 SMD Product overview: S1812R-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-101K can be used for catalog matching and distributor lookup.

100nH Shielded Wirewound Inductor, 10% Tol, 1812 SMD Product overview: S1812R-101K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1812R-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1093440-S1812R-101K S1812R-101K-ND 71-S1812R-101K
Product Name Fixed Inductors - S1812R-101K Fixed Inductors SMD Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Iron Iron Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 5-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers