Manufacturer: Samtec Inc.
Win Source Part Number: 927994-MPS-08-7.70-0
Series: PowerStrip™ 30 MPS
Operating Temperature Range: -55°C ~ 125°C
Features: Position Receptacle, Female Blade Sockets Connector Solder 0.197" (5.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: MPS-08
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM8746, MPS-08-7.70-01-L-V-N
5.00 mm PowerStrip30 A Dual Leaf Skt Str
CONN RCPT 8POS 5.00MM PCB SLDR Product overview: MPS-08-7.70-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-MPS-08-7.70-01-L
Samtec MPS-08-7.70-01-L-V PCB Socket
Samtec MPS-08-7.70-01-L-V PCB Socket
CONNECTOR, RCPT, 8POS, 1ROW, 5MM; Connector Systems:Board-to-Boa
CONN RCPT 8POS 5.00MM PCB SLDR
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 927994-MPS-08-7.70-01-L-V | MPS-08-7.70-01-L-V | 357-MPS-08-7.70-01-L-V | 7676954 | 7676954P | 56Y2299 | MPS-08-7.70-01-L-V |
| Product Name | Blade Type Power Connectors - MPS-08-7.70-01-L-V | Pin & Socket Connectors | Electronic Connector | PCB Sockets | PCB Sockets | Connector, Rcpt, 8Pos, 1Row, 5Mm; Connector Systems Samtec | Blade Type Power Connectors |
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole | |||
| Termination | Solder | Solder | Solder | ||||
| Voltage Rating | 812 volts | 600 to 848 volts | |||||
| Current Rating | 30.0 amps |