Samtec RSM-120-02-L-D PCB Socket
Samtec RSM-120-02-L-D PCB Socket
.050 X .100 Surf Mnt Micro Skt Strip
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 40POS 0.05 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2001938 | RSM-120-02-L-D | 97P1678 | RSM-120-02-L-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Micro Connector and Nano Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) |