Samtec Inc. PCB Sockets SFM-115-01-L-D

Description
Samtec SFM-115-01-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-115-01-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7679085P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679085P
PCB Sockets 7679085P
Samtec SFM-115-01-L-D PCB Socket

Samtec SFM-115-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 7679085 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679085
PCB Sockets 7679085
Samtec SFM-115-01-L-D PCB Socket

Samtec SFM-115-01-L-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SFM-115-01-L-D
Electronic Connector 315-SFM-115-01-L-D
CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFM-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-115-01-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.05 GOLD PCB Product overview: SFM-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-115-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-115-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-115-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-115-01-L-D
CONN RCPT 30POS 0.05 GOLD PCB

CONN RCPT 30POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec - 97P5723 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec
97P5723
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec 97P5723
SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, 2X15Way Rohs Compliant Samtec - 68AJ2110 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 2X15Way Rohs Compliant Samtec
68AJ2110
Socket, 1.27Mm, 2X15Way Rohs Compliant Samtec 68AJ2110
SOCKET, 1.27MM, 2X15WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, 2X15WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7679085P 7679085 315-SFM-115-01-L-D SFM-115-01-L-D 97P5723 68AJ2110
Product Name PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec Socket, 1.27Mm, 2X15Way Rohs Compliant Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 350 volts 250 volts 250 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data