RF COAXIAL, MCX PLUG, 75 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: No
RF Connectors / Coaxial Connectors
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MCX7-P-C-H-ST-CA3 | 1800074 | 48AC8977 | MCX7-P-C-H-ST-CA3 |
| Product Name | RF & Microwave | Coaxial Connectors | Rf Coaxial, Mcx Plug, 75 Ohm, Cable; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | |||
| Mounting | Pcb mount | Cable |