2.00 mm PC104-Plus Self-nesting Skt
Win Source Part Number: 1058232-PTHF-130-03-
Category: Connectors, Interconnects>Rectan
Series: PTHF
Number of Positions: 120
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.482" (12.24mm)
Insulation Height: 0.368" (9.35mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 1375799-1; 1375800-4; 1375798-4; 1375800-6; 1375796-4; 1375795-1PTHF-130-03
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM10631,PTHF-130-03
Base Product Number: PTHF-130
2.00mm PTHF PC/104 plus PCB socket, 120P
2.00mm PTHF PC/104 plus PCB socket, 120P
CONN RCPT 120POS 0.079 GOLD PCB Product overview: PTHF-130-03-M-Q-368 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-PTHF-130-03-M-Q-
CONN RCPT 120POS 0.079 GOLD PCB
CONN, RCPT, 120POS, 4ROW, 2MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PTHF-130-03-M-Q-368 | 1058232-PTHF-130-03-M-Q-368 | 1585612 | 315-PTHF-130-03-M-Q-368 | PTHF-130-03-M-Q-368 | 85AJ4137 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 120Pos, 4Row, 2Mm Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||||
| Termination | Press-Fit, Solder | Press-in | Press-Fit, Solder | Press-Fit, Solder | ||
| Mounting | Through Hole | Through hole | Through Hole | |||
| Category | Board to Board Connector |