Samtec Inc. PCB Headers FTSH-120-01-L-DV

Description
Header 1.27mm vertical SMT 20+20way
Request a Quote Datasheet
Description
Header 1.27mm vertical SMT 20+20way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7676796 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676796
PCB Headers 7676796
Header 1.27mm vertical SMT 20+20way

Header 1.27mm vertical SMT 20+20way

Supplier's Site
PCB Headers - 7676796P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7676796P
PCB Headers 7676796P
Header 1.27mm vertical SMT 20+20way

Header 1.27mm vertical SMT 20+20way

Supplier's Site
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec - 11P4858 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec
11P4858
Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec 11P4858
BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7676796 7676796P 11P4858
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 40Way, 2Row; Connector Systems Samtec
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data