Samtec Inc. SMD Electronic Connector MUSB-05-S-AB-SM-A

Description
CONN RCPT USB2.0 MINI AB SMD R/A Product overview: MUSB-05-S-AB-SM-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MUSB-05-S-AB-SM- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT USB2.0 MINI AB SMD R/A Product overview: MUSB-05-S-AB-SM-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MUSB-05-S-AB-SM- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
312-MUSB-05-S-AB-SM-A
SMD Electronic Connector 312-MUSB-05-S-AB-SM-A
CONN RCPT USB2.0 MINI AB SMD R/A Product overview: MUSB-05-S-AB-SM-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MUSB-05-S-AB-SM- A can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 MINI AB SMD R/A Product overview: MUSB-05-S-AB-SM-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MUSB-05-S-AB-SM-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 1800401 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1800401
USB Connectors 1800401
Samtec MUSB-05-S-AB-SM-A USB Connector

Samtec MUSB-05-S-AB-SM-A USB Connector

Supplier's Site
USB Connectors - 1800153 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1800153
USB Connectors 1800153
Samtec MUSB-05-S-AB-SM-A USB Connector

Samtec MUSB-05-S-AB-SM-A USB Connector

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285029-MUSB-05-S-AB-SM-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285029-MUSB-05-S-AB-SM-A
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285029-MUSB-05-S-AB-SM-A
Win Source Part Number: 1285029-MUSB-05-S-AB -SM-A Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: MUSB Features: Board Guide, Solder Retention Connector Type: USB - mini AB Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1 Voltage - Rated: 30V Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -50°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: MUSB-05-S-AB-SM-A,MU SB-05-S-AB-SM-A-R,SA M8952 Base Product Number: MUSB-05

Win Source Part Number: 1285029-MUSB-05-S-AB-SM-A
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: MUSB
Features: Board Guide, Solder Retention
Connector Type: USB - mini AB
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1
Voltage - Rated: 30V
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -50°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: MUSB-05-S-AB-SM-A,MUSB-05-S-AB-SM-A-R,SAM8952
Base Product Number: MUSB-05

Buy Now Datasheet
Swedesboro, NJ, United States
USB Connectors
MUSB-05-S-AB-SM-A
USB Connectors MUSB-05-S-AB-SM-A
Mini USB 2.0 Interface

Mini USB 2.0 Interface

Buy Now
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Samtec - 81R3739 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Samtec
81R3739
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Samtec 81R3739
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:MUSB Series RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:MUSB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
MUSB-05-S-AB-SM-A
USB Connectors MUSB-05-S-AB-SM-A
USB Connectors Mini USB 2.0 Interface

USB Connectors Mini USB 2.0 Interface

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-MUSB-05-S-AB-SM-A 1800401 1285029-MUSB-05-S-AB-SM-A MUSB-05-S-AB-SM-A 81R3739 MUSB-05-S-AB-SM-A
Product Name SMD Electronic Connector USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Samtec USB Connectors
Termination Solder Solder Solder Solder
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Category USB
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data