QFS-RA SERIES -- Q2® RUGGED/HIGH SPEED INTERCONNECTS RIGHT ANGLE SOCKET STRIP
Samtec Inc.
Q2® Rugged/High Speed Interconnects Right Angle Socket Strip
QFS-RA Series
Description
Right Angle
Available up to 104 Positions Per Row
Double Row
Selective Gold Plating
Description
Right Angle
Available up to 104 Positions Per Row
Double Row
Selective Gold Plating
Datasheet
Suppliers
Q2® Rugged/High Speed Interconnects Right Angle Socket Strip
QFS-RA Series
Right Angle
Available up to 104 Positions Per Row
Double Row
Selective Gold Plating
- Right Angle
- Available up to 104 Positions Per Row
- Double Row
- Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
QFS-RA Series |
|
Product Name
|
Q2® Rugged/High Speed Interconnects Right Angle Socket Strip |
|
Category
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Plug, Male Pins
Mounting
Through Hole
View Details
Connector Type
Type N; N Male
Gender
Male / Plug
Frequency
0.000 to 18.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details