Samtec Inc. PCB Sockets QSE-040-01-L-D-A

Description
Samtec QSE-040-01-L-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec QSE-040-01-L-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 4814881 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4814881
PCB Sockets 4814881
Samtec QSE-040-01-L-D-A PCB Socket

Samtec QSE-040-01-L-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-QSE-040-01-L-D-A
SMD Electronic Connector 308-QSE-040-01-L-D-A
CONN RCPT 80POS SMD GOLD Product overview: QSE-040-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-040-01-L-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 80POS SMD GOLD Product overview: QSE-040-01-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QSE-040-01-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332037-QSE-040-01-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332037-QSE-040-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332037-QSE-040-01-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 1332037-QSE-040-01-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tray Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm Height Above Board: 0.128" (3.25mm) Standard Package: 64 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: QSE04001LDA,Q6799004 A,SAM8124 Base Product Number: QSE-040 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1332037-QSE-040-01-L-D-A
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tray
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 64
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: QSE04001LDA,Q6799004A,SAM8124
Base Product Number: QSE-040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pin & Socket Connectors - QSE-040-01-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-040-01-L-D-A
Pin & Socket Connectors QSE-040-01-L-D-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Receptacle, Dual, 80Way; Product Range Samtec - 15P2348 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Dual, 80Way; Product Range Samtec
15P2348
Receptacle, Dual, 80Way; Product Range Samtec 15P2348
RECEPTACLE, DUAL, 80WAY; Product Range:QSE Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.7mm; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

RECEPTACLE, DUAL, 80WAY; Product Range:QSE Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:3.7mm; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 53AJ8286 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
53AJ8286
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 53AJ8286
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-040-01-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-040-01-L-D-A
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4814881 308-QSE-040-01-L-D-A 1332037-QSE-040-01-L-D-A QSE-040-01-L-D-A 15P2348 53AJ8286 QSE-040-01-L-D-A
Product Name PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors Receptacle, Dual, 80Way; Product Range Samtec Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder Surface Mount
Mounting Surface mount Surface Mount Surface Mount
Voltage Rating 225 volts 225 volts
Contact Pitch 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data