Samtec Inc. Edge Connectors HSEC8-130-01-L-DV-A

Description
Samtec HSEC8-130-01-L-DV-A
Request a Quote Datasheet
Description
Samtec HSEC8-130-01-L-DV-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 7676825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7676825
Edge Connectors 7676825
Samtec HSEC8-130-01-L-DV-A

Samtec HSEC8-130-01-L-DV-A

Supplier's Site
Edge Connectors - 7676825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
7676825P
Edge Connectors 7676825P
Samtec HSEC8-130-01-L-DV-A

Samtec HSEC8-130-01-L-DV-A

Supplier's Site
.080MM Edge RateHi-Speed Edge card conn

.080MM Edge RateHi-Speed Edge card conn

Buy Now
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec - 43W4470 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
43W4470
Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec 43W4470
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7676825 7676825P HSEC8-130-01-L-DV-A 43W4470
Product Name Edge Connectors Edge Connectors Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec
Category Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack
Termination Smt Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103675-3-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details