1.00 mm Mini Edge Card Skt Vertical
Samtec MEC1-130-02-S-D-A Edge Connector
Samtec MEC1-130-02-S-D-A Edge Connector
CONN EDGE DUAL FMALE 60POS 0.039
CARD EDGE CONN, DUAL SIDE, 60POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MEC1-130-02-S-D-A | 1804073 | 680-MEC1-130-02-S-D-A | 11P5208 |
| Product Name | Pin & Socket Connectors | Edge Connectors | CONN EDGE DUAL FMALE 60POS 0.039 | Card Edge Conn, Dual Side, 60Pos, Smd; Card Edge Connector Type Samtec |
| Category | Card Edge Connector | |||
| Gender | Male / Plug; Female / Jack | |||
| Termination | Solder | Solder | Solder | |
| Mounting | Surface mount | Surface Mount |