0.50 mm Q Pairs High-Speed Ground Plane
Samtec QSH-030-01-F-D-A PCB Socket
Samtec QSH-030-01-F-D-A PCB Socket
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN RCPT 60POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-030-01-F-D-A | 1585632 | 53AJ8287 | QSH-030-01-F-D-A |
| Product Name | Pin & Socket Connectors | PCB Sockets | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount | ||
| Voltage Rating | 175 volts |