2.00 mm Tiger Claw Skt Strip
2.00mm Tiger Claw MMS PCB socket, 40P
2.00mm Tiger Claw MMS PCB socket, 40P
BOARD-BOARD CONNECTOR, SOCKET, 40WAY, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MMS-120-01-L-DV | 1585383 | 11P5543 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Board-Board Connector, Socket, 40Way, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | ||
| Termination | Solder | ||
| Mounting | Surface mount | Through Hole Mount |