Samtec MEC6-110-02-L-DV-A Edge Connector
CARD EDGE CONN, DUAL SIDE, 20POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MEC6-110-02-L-DV-A | 9012005 | 85T5561 |
| Product Name | Card Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 20Pos, Smd; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Category | Card Edge Connector | ||
| Gender | Male / Plug; Female / Jack | ||
| Termination | Solder | Solder |