Samtec Inc. Rectangular Connectors - SFM-110-02-S-D-A SFM-110-02-S-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 894260-SFM-110-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SFM-110-02-S-D-A-ND, SAM10689
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 894260-SFM-110-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SFM-110-02-S-D-A-ND, SAM10689
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SFM-110-02-S-D-A - 894260-SFM-110-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SFM-110-02-S-D-A
894260-SFM-110-02-S-D-A
Rectangular Connectors - SFM-110-02-S-D-A 894260-SFM-110-02-S-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 894260-SFM-110-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SFM-110-02-S-D-A-ND, SAM10689

Manufacturer: Samtec Inc.
Win Source Part Number: 894260-SFM-110-02-S-D-A
Series: Tiger Eye™ SFM
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SFM-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SFM-110-02-S-D-A-ND, SAM10689

Buy Now Datasheet
PCB Sockets - 5077308 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
5077308
PCB Sockets 5077308
Samtec SFM-110-02-S-D-A PCB Socket

Samtec SFM-110-02-S-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-110-02-S-D-A
SMD Electronic Connector 315-SFM-110-02-S-D-A
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec - 47P0577 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec
47P0577
Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec 47P0577
SOCKET, 1.27MM, SMT, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 20 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 41T0807 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
41T0807
Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 41T0807
Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 20, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, SFM Series, Surface Mount, Receptacle, 20, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 894260-SFM-110-02-S-D-A 5077308 315-SFM-110-02-S-D-A 47P0577 41T0807
Product Name Rectangular Connectors - SFM-110-02-S-D-A PCB Sockets SMD Electronic Connector Socket, 1.27Mm, Smt, 20 Position, 2Row; Connector Systems Samtec Wire-To-Board Connector, Sfm Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Mounting Surface Mount Surface mount Surface Mount
Category Board to Board Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data