Samtec Inc. PCB Headers QTH-090-04-L-D-A

Description
Samtec QTH-090-04-L-D-A PCB Header
Request a Quote Datasheet
Description
Samtec QTH-090-04-L-D-A PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803666 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803666
PCB Headers 1803666
Samtec QTH-090-04-L-D-A PCB Header

Samtec QTH-090-04-L-D-A PCB Header

Supplier's Site
PCB Headers - 1804023 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804023
PCB Headers 1804023
Samtec QTH-090-04-L-D-A PCB Header

Samtec QTH-090-04-L-D-A PCB Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293980-QTH-090-04-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293980-QTH-090-04-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293980-QTH-090-04-L-D-A
Win Source Part Number: 1293980-QTH-090-04-L -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Q Strip® QTH Number of Positions: 180 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Mated Stacking Heights: 16mm Height Above Board: 0.600" (15.24mm) Standard Package: 20 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8196,QTH09004LDA Base Product Number: QTH-090

Win Source Part Number: 1293980-QTH-090-04-L-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Q Strip® QTH
Number of Positions: 180
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Mated Stacking Heights: 16mm
Height Above Board: 0.600" (15.24mm)
Standard Package: 20
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8196,QTH09004LDA
Base Product Number: QTH-090

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QTH-090-04-L-D-A
SMD Electronic Connector 308-QTH-090-04-L-D-A
CONN HDR 180POS SMD GOLD Product overview: QTH-090-04-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-04-L-D-A can be used for catalog matching and distributor lookup.

CONN HDR 180POS SMD GOLD Product overview: QTH-090-04-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QTH-090-04-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QTH-090-04-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QTH-090-04-L-D-A
CONN HDR 180POS SMD GOLD

CONN HDR 180POS SMD GOLD

Supplier's Site
CONN HEADER HS .5MM 180POS DL AU - 680-QTH-090-04-L-D-A - Utmel Electronic Limited
Hong Kong, China
CONN HEADER HS .5MM 180POS DL AU
680-QTH-090-04-L-D-A
CONN HEADER HS .5MM 180POS DL AU 680-QTH-090-04-L-D-A
CONN HEADER HS .5MM 180POS DL AU

CONN HEADER HS .5MM 180POS DL AU

Supplier's Site
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec - 53AJ6487 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec
53AJ6487
Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec 53AJ6487
MEZZANINE CONN, HEADER, 180POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 180POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:QTH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803666 1293980-QTH-090-04-L-D-A 308-QTH-090-04-L-D-A QTH-090-04-L-D-A 680-QTH-090-04-L-D-A 53AJ6487
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN HEADER HS .5MM 180POS DL AU Mezzanine Conn, Header, 180Pos, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Header Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface mount SMD (SMT) Surface Mount
Contact Pitch 0.5000 mm (0.0197 inch)
Unlock Full Specs
to access all available technical data