Samtec SEI-120-02-G-S-AB PCB Socket
Samtec SEI-120-02-G-S-AB PCB Socket
1.00 mm Single Row One-Piece Interface
SPRING LOADED CONN, 20POS, 1 ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts;
SPRING LOADED CONN, COMPRESSION, 20POS ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2002027 | SEI-120-02-G-S-AB | 97P4265 | 45AJ7744 |
| Product Name | PCB Sockets | connector accessories | Spring Loaded Conn, 20Pos, 1 Row, 1Mm; Spring Loaded Connector Type Samtec | Spring Loaded Conn, Compression, 20Pos Rohs Compliant Samtec |
| Termination | Screw |