CONN SELF-MATE 20POS SMD GOLD Product overview: LSS-110-02-F-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-110-02-F-DV-
Samtec LSS-110-02-F-DV-A PCB Header
Samtec LSS-110-02-F-DV-A PCB Header
Manufacturer: Samtec Inc.
Win Source Part Number: 766896-LSS-110-02-F-
Series: Razor Beam LSS
Packaging: Tube
Number of Positions: 20
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Self Mating, Non-Gendered
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3μin (0.08μm)
Mated Stacking Heights: 9mm, 10mm, 12mm
Height Above Board: 0.287" (7.30mm)
Mounting: SMD
Family Name: LSS
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): LSS-110-02-F-DV-A-TR
Introduction Date: December 16, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
SOCKET, 0.635MM, 20 POSITION; Mezzanine Connector Type:Hermaphroditic;
CONNECTOR, RCPT, 20POS, 2ROW, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:20Contacts;
CONN SELF-MATE 20POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-LSS-110-02-F-DV-A | 1804715 | 766896-LSS-110-02-F-DV-A | 85T5348 | 01AC2001 | LSS-110-02-F-DV-A |
| Product Name | SMD Electronic Connector | PCB Headers | Rectangular Connectors - LSS-110-02-F-DV-A | Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec | Connector, Rcpt, 20Pos, 2Row, 0.635Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 300 volts | |||||
| Current Rating | 1.7 amps | |||||
| Category | Board to Board Connector | |||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |