Samtec Inc. PCB Sockets SFM-105-02-S-D-A

Description
Samtec SFM-105-02-S-D-A PCB Socket
Request a Quote Datasheet
Description
Samtec SFM-105-02-S-D-A PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1592293 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1592293
PCB Sockets 1592293
Samtec SFM-105-02-S-D-A PCB Socket

Samtec SFM-105-02-S-D-A PCB Socket

Supplier's Site
PCB Sockets - 1585691 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585691
PCB Sockets 1585691
Samtec SFM-105-02-S-D-A PCB Socket

Samtec SFM-105-02-S-D-A PCB Socket

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
315-SFM-105-02-S-D-A
SMD Electronic Connector 315-SFM-105-02-S-D-A
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 70W0586 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
70W0586
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 70W0586
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 98AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
98AC2551
Conn Sckt Strp Skt 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 98AC2551
CONN SCKT STRP SKT 10 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 10 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 1.27Mm, Smt, 10 Position, 2Row; Pitch Spacing Samtec - 29M8625 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 10 Position, 2Row; Pitch Spacing Samtec
29M8625
Socket, 1.27Mm, Smt, 10 Position, 2Row; Pitch Spacing Samtec 29M8625
SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SFM Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1592293 315-SFM-105-02-S-D-A 70W0586 98AC2551 29M8625
Product Name PCB Sockets SMD Electronic Connector Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec Conn Sckt Strp Skt 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Socket, 1.27Mm, Smt, 10 Position, 2Row; Pitch Spacing Samtec
Category Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount Surface Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data