CONN HEADER SMD 30POS 1.27MM Product overview: FTSH-115-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-115-01-L-DV
Header 1.27mm vertical SMT 15+15way
Header 1.27mm vertical SMT 15+15way
CONN HEADER 30POS DUAL .05" SMD
BOARD-BOARD CONN, HEADER, 30WAY, 2ROW; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTSH-115-01-L-DV | 7676780 | 7676780P | 680-FTSH-115-01-L-DV | 11P4844 |
| Product Name | SMD Electronic Connector | PCB Headers | PCB Headers | CONN HEADER 30POS DUAL .05" SMD | Board-Board Conn, Header, 30Way, 2Row; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | Surface Mount | |
| Current Rating | 3.4 amps | ||||
| Category | Board to Board Connector; Wire to Board Connector | ||||
| Connector Type | Header Connector | Wire to Board Connector |