Samtec HSEC8-110-01-L-DV-A-
Samtec HSEC8-110-01-L-DV-A-
Samtec HSEC8-110-01-L-DV-A-
.080MM Edge RateHi-Speed Edge card conn
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 20POS 0.031
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1802635P | 1802482 | HSEC8-110-01-L-DV-A-K-TR | 95AC4671 | HSEC8-110-01-L-DV-A-K-TR |
| Product Name | Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Samtec | Edgeboard Connectors | |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Straight | Straight | |||
| Category | Card Edge Connector |