Samtec Inc. Edge Connectors MECF-30-01-L-DV

Description
Samtec MECF-30-01-L-DV Edge Connector
Request a Quote
Description
Samtec MECF-30-01-L-DV Edge Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 9012166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
9012166
Edge Connectors 9012166
Samtec MECF-30-01-L-DV Edge Connector

Samtec MECF-30-01-L-DV Edge Connector

Supplier's Site
.050
Chicago, IL, United States
.050" Mini Edge Card Connector, Vertical Rohs Compliant Samtec
96AH1202
.050" Mini Edge Card Connector, Vertical Rohs Compliant Samtec 96AH1202
.050" Mini Edge Card Connector, Vertical RoHS Compliant: Yes

.050" Mini Edge Card Connector, Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 9012166 96AH1202
Product Name Edge Connectors .050" Mini Edge Card Connector, Vertical Rohs Compliant Samtec
Category Card Edge Connector
Gender Male / Plug; Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29865-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details