Samtec Inc. PCB Sockets MMS-115-02-L-DV

Description
MMS SMT 2mm socket 2x15W
Request a Quote Datasheet
Description
MMS SMT 2mm socket 2x15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 4814796 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4814796
PCB Sockets 4814796
MMS SMT 2mm socket 2x15W

MMS SMT 2mm socket 2x15W

Supplier's Site
Pin & Socket Connectors - MMS-115-02-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-115-02-L-DV
Pin & Socket Connectors MMS-115-02-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 2X15 Position; Connector Systems Samtec - 11P5475 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X15 Position; Connector Systems Samtec
11P5475
Socket, 2.0Mm, Vert, 2X15 Position; Connector Systems Samtec 11P5475
SOCKET, 2.0MM, VERT, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-115-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-115-02-L-DV
CONN RCPT 30POS 0.079 GOLD SMD

CONN RCPT 30POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4814796 MMS-115-02-L-DV 11P5475 MMS-115-02-L-DV
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.0Mm, Vert, 2X15 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data