CONN EDGE DUAL FMALE 40POS 0.05 Product overview: MECF-20-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MECF-20-01-L-DV can be used for catalog matching and distributor lookup.
Samtec MECF-20-01-L-DV Edge Connector
Win Source Part Number: 1078530-MECF-20-01-L
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MECF
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Contact Material: Beryllium Copper
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 19
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 20
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5145246-1; 145246-1; 6489934-1; 1761842-1; 145098-1; 5650712-1;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11497,MECF-20-01-
Base Product Number: MECF-20
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 303-MECF-20-01-L-DV | MECF-20-01-L-DV | 9012162 | 1078530-MECF-20-01-L-DV |
| Product Name | Dual Electronic Connector | Card Edge Connectors | Edge Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Termination | Solder | Solder | Solder | |
| Voltage Rating | 280 volts | |||
| Current Rating | 3.5 amps | |||
| Connector Type | Card Edge Connector | Card Edge Connector |