Samtec Inc. Pin & Socket Connectors MMS-112-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-112-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-112-01-L-DV
Pin & Socket Connectors MMS-112-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 1585380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585380
PCB Sockets 1585380
2.00mm Tiger Claw MMS PCB socket, 24P

2.00mm Tiger Claw MMS PCB socket, 24P

Supplier's Site
PCB Sockets - 1587713 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1587713
PCB Sockets 1587713
2.00mm Tiger Claw MMS PCB socket, 24P

2.00mm Tiger Claw MMS PCB socket, 24P

Supplier's Site
Connector, Rcpt, 24Pos, 2Row, 2Mm; Pitch Spacing Samtec - 90Y7435 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2Mm; Pitch Spacing Samtec
90Y7435
Connector, Rcpt, 24Pos, 2Row, 2Mm; Pitch Spacing Samtec 90Y7435
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:MMS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:MMS Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Socket, 2.0Mm, Vert, 2X12 Position; Connector Systems Samtec - 11P5420 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X12 Position; Connector Systems Samtec
11P5420
Socket, 2.0Mm, Vert, 2X12 Position; Connector Systems Samtec 11P5420
SOCKET, 2.0MM, VERT, 2X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 2X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MMS-112-01-L-DV 1585380 90Y7435 11P5420
Product Name Pin & Socket Connectors PCB Sockets Connector, Rcpt, 24Pos, 2Row, 2Mm; Pitch Spacing Samtec Socket, 2.0Mm, Vert, 2X12 Position; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Through Hole
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 1287 - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Through Hole
Coupling Standard
View Details
3 suppliers
Headers, Male Pins - A28539-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 7 #
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details