Samtec QTH-030-07-L-D-A PCB Header
Samtec QTH-030-07-L-D-A PCB Header
CONN HDR 60POS SMD GOLD
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1585651 | QTH-030-07-L-D-A | 96P5424 |
| Product Name | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Solder |